onsemi Interface - Interface - Drivers, Receivers, Transceivers - FIN1049MTCX FIN1049MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133953-FIN1049MTCX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133953-FIN1049MTCX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FIN1049MTCX - 133953-FIN1049MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1049MTCX
133953-FIN1049MTCX
Interface - Interface - Drivers, Receivers, Transceivers - FIN1049MTCX 133953-FIN1049MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133953-FIN1049MTCX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133953-FIN1049MTCX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-FIN1049MTCX
Interface Transceiver IC 710-FIN1049MTCX
IC LINE TRANSCEIVER 2FUNC 2DRVR Product overview: FIN1049MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1049MTCX can be used for catalog matching and distributor lookup.

IC LINE TRANSCEIVER 2FUNC 2DRVR Product overview: FIN1049MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1049MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Lvds Line Driver/receiver, Tssop-16; Device Type Onsemi - 46P9881 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lvds Line Driver/receiver, Tssop-16; Device Type Onsemi
46P9881
Ic, Lvds Line Driver/receiver, Tssop-16; Device Type Onsemi 46P9881
IC, LVDS LINE DRIVER/RECEIVER, TSSOP-16; Device Type:LVDS Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:7kV RoHS Compliant: Yes

IC, LVDS LINE DRIVER/RECEIVER, TSSOP-16; Device Type:LVDS Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:7kV RoHS Compliant: Yes

Supplier's Site
Lvds Line Transceiver, 400Mbps, Tssop-16; Device Type Onsemi - 46AC0823 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Transceiver, 400Mbps, Tssop-16; Device Type Onsemi
46AC0823
Lvds Line Transceiver, 400Mbps, Tssop-16; Device Type Onsemi 46AC0823
LVDS LINE TRANSCEIVER, 400MBPS, TSSOP-16; Device Type:LVDS Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

LVDS LINE TRANSCEIVER, 400MBPS, TSSOP-16; Device Type:LVDS Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 133953-FIN1049MTCX 710-FIN1049MTCX 46P9881 46AC0823
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FIN1049MTCX Interface Transceiver IC Ic, Lvds Line Driver/receiver, Tssop-16; Device Type Onsemi Lvds Line Transceiver, 400Mbps, Tssop-16; Device Type Onsemi
Device Type Receiver; Transceiver Transceiver Receiver
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V Other; 3V
Data Rate 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9111017 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Sot-223
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details