onsemi Interface - Interface - Drivers, Receivers, Transceivers - FIN1047MX FIN1047MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128874-FIN1047MX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128874-FIN1047MX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FIN1047MX - 128874-FIN1047MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1047MX
128874-FIN1047MX
Interface - Interface - Drivers, Receivers, Transceivers - FIN1047MX 128874-FIN1047MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128874-FIN1047MX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128874-FIN1047MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
3.3V 4Bit Interface Transceiver IC
704-FIN1047MX
3.3V 4Bit Interface Transceiver IC 704-FIN1047MX
Buffers & Line Drivers 3.3V Diff Driver LVDS 4Bit FT HS Product overview: FIN1047MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1047MX can be used for catalog matching and distributor lookup.

Buffers & Line Drivers 3.3V Diff Driver LVDS 4Bit FT HS Product overview: FIN1047MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1047MX can be used for catalog matching and distributor lookup.

Supplier's Site
Lvds Driver, 400Mbps, -40 To 85Deg C; Device Type Onsemi - 82C2763 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Driver, 400Mbps, -40 To 85Deg C; Device Type Onsemi
82C2763
Lvds Driver, 400Mbps, -40 To 85Deg C; Device Type Onsemi 82C2763
LVDS DRIVER, 400MBPS, -40 TO 85DEG C; Device Type:Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Driver Case Style:SOICRoHS Compliant: Yes

LVDS DRIVER, 400MBPS, -40 TO 85DEG C; Device Type:Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Driver Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FIN1047MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1047MX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1047MX
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 128874-FIN1047MX 704-FIN1047MX 82C2763 FIN1047MX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FIN1047MX 3.3V 4Bit Interface Transceiver IC Lvds Driver, 400Mbps, -40 To 85Deg C; Device Type Onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V Other
Data Rate 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type DFN1010-4
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Dual buffer/line driver; 3-state - 74AHCT2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers