The FIN1032MX is a quad high-speed differential receiver designed for Low Voltage Differential Signaling (LVDS) applications. It operates at a supply voltage of 3.3V and is capable of data rates exceeding 400 Mbps. The device features a typical differential input threshold of 100mV, ensuring reliable signal translation from LVDS levels to LVTTL signal levels. Key specifications include a maximum propagation delay of 2.5ns and a maximum differential pulse skew of 0.4ns, making it suitable for high-speed clock and data transfer. The FIN1032MX also incorporates power-off protection and fail-safe mechanisms for open-circuit, shorted, and terminated conditions. It is available in both 16-Lead SOIC and TSSOP packages, which are designed to save space in circuit layouts. This receiver is pin-compatible with equivalent RS-422 and LVPECL devices, providing flexibility in design. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | FIN1032MX |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |