Microchip Technology, Inc. 440MHZ Rf Receiver MICRF022YM-FS12-TR

Description
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS12-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS12- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS12-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS12- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022YM-FS12-TR
440MHZ Rf Receiver 870-MICRF022YM-FS12-TR
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS12-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS12- TR can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS12-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS12-TR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022YM-FS12-TR - 788827-MICRF022YM-FS12-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022YM-FS12-TR
788827-MICRF022YM-FS12-TR
RF Receivers - MICRF022YM-FS12-TR 788827-MICRF022YM-FS12-TR
Manufacturer: Microchip Technology Win Source Part Number: 788827-MICRF022YM-FS 12-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: RKE Frequency: 300MHz ~ 440MHz Operating Supply Voltage: 4.75 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -97dBm Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Family Name: MICRF022 Categories: RF/IF and RFID Manufacturer Package: 8-SOIC Data Rate (Maximum): 10 kbps Alternative Parts (Cross-Reference): MICRF022BM-FS12 TR; MICRF022BM-FS12; MICRF022BN ; MICRF022YM-FS12; Introduction Date: July 16, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788827-MICRF022YM-FS12-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: RKE
Frequency: 300MHz ~ 440MHz
Operating Supply Voltage: 4.75 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Family Name: MICRF022
Categories: RF/IF and RFID
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 10 kbps
Alternative Parts (Cross-Reference): MICRF022BM-FS12 TR; MICRF022BM-FS12; MICRF022BN ; MICRF022YM-FS12;
Introduction Date: July 16, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Receivers - MICRF022YM-FS12-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF022YM-FS12-TR 788827-MICRF022YM-FS12-TR MICRF022YM-FS12-TR
Product Name 440MHZ Rf Receiver RF Receivers - MICRF022YM-FS12-TR RF Receivers
Applications RKE
Package Type Tape & Reel (TR) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receivers - ATA5743P3-TKQY 19 - 1019930-ATA5743P3-TKQY 19 - Win Source Electronics
Specs
Package Type 20-SSO
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -110 dBm
View Details
2 suppliers