Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134937-FIN1026MTC
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC RECEIVER 0/2 14TSSOP Product overview: FIN1026MTC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1026MTC can be used for catalog matching and distributor lookup.
IC RECEIVER 0/2 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 134937-FIN1026MTC | 710-FIN1026MTC | FIN1026MTC |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FIN1026MTC | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other | |
| Data Rate | 400000 kbps | 400000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -65 C (-85 F) |