onsemi Interface - Interface - Drivers, Receivers, Transceivers - FIN1002M5X FIN1002M5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038854-FIN1002M5X Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: FIN1002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9171EKA+; MAX9171ESA+T; MAX9171ETA; MAX9111EKA/GH9; Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038854-FIN1002M5X Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: FIN1002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9171EKA+; MAX9171ESA+T; MAX9171ETA; MAX9111EKA/GH9; Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FIN1002M5X - 1038854-FIN1002M5X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1002M5X
1038854-FIN1002M5X
Interface - Interface - Drivers, Receivers, Transceivers - FIN1002M5X 1038854-FIN1002M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038854-FIN1002M5X Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: FIN1002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9171EKA+; MAX9171ESA+T; MAX9171ETA; MAX9111EKA/GH9; Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038854-FIN1002M5X
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Family Name: FIN1002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9171EKA+; MAX9171ESA+T; MAX9171ETA; MAX9111EKA/GH9;
Introduction Date: February 12, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking
Quantity per package: 3k pcs

Buy Now Datasheet
Drivers, Receivers, Transceivers - FIN1002M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
FIN1002M5X
Drivers, Receivers, Transceivers FIN1002M5X
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1038854-FIN1002M5X FIN1002M5X
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FIN1002M5X Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details