onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FHP3392IMTC24

Description
IC MULTIPLEXER TRPL 2X1 24TSSOP
Description
IC MULTIPLEXER TRPL 2X1 24TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FHP3392IMTC24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FHP3392IMTC24
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FHP3392IMTC24
IC MULTIPLEXER TRPL 2X1 24TSSOP

IC MULTIPLEXER TRPL 2X1 24TSSOP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number FHP3392IMTC24
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o4058540 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Multiplexer - DP-1823 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details