onsemi Interface - Interface - Analog Switches - Special Purpose - FHP3194IM14X FHP3194IM14X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117375-FHP3194IM14X Packaging: Reel - TR Features: Shutdown, Disable Applications: Video -3db Bandwidth: 800MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Single Supply Voltage (V+): 5 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 6 V Alternative Parts (Cross-Reference): ADG1404YRUZ-REEL7; FHP3194IMTC14X; FHP3194IM14X; ADG1404YCPZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117375-FHP3194IM14X Packaging: Reel - TR Features: Shutdown, Disable Applications: Video -3db Bandwidth: 800MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Single Supply Voltage (V+): 5 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 6 V Alternative Parts (Cross-Reference): ADG1404YRUZ-REEL7; FHP3194IMTC14X; FHP3194IM14X; ADG1404YCPZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FHP3194IM14X - 117375-FHP3194IM14X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FHP3194IM14X
117375-FHP3194IM14X
Interface - Interface - Analog Switches - Special Purpose - FHP3194IM14X 117375-FHP3194IM14X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117375-FHP3194IM14X Packaging: Reel - TR Features: Shutdown, Disable Applications: Video -3db Bandwidth: 800MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Single Supply Voltage (V+): 5 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 6 V Alternative Parts (Cross-Reference): ADG1404YRUZ-REEL7; FHP3194IMTC14X; FHP3194IM14X; ADG1404YCPZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117375-FHP3194IM14X
Packaging: Reel - TR
Features: Shutdown, Disable
Applications: Video
-3db Bandwidth: 800MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Single Supply Voltage (V+): 5 V to 12 V
Dual Supply Voltage(V±): ±2.5 V to 6 V
Alternative Parts (Cross-Reference): ADG1404YRUZ-REEL7; FHP3194IMTC14X; FHP3194IM14X; ADG1404YCPZ-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FHP3194IM14X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FHP3194IM14X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FHP3194IM14X
SINGLE-ENDED MUX, 4 CHANNEL

SINGLE-ENDED MUX, 4 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 117375-FHP3194IM14X FHP3194IM14X
Product Name Interface - Interface - Analog Switches - Special Purpose - FHP3194IM14X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-PEB2235NV4.1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers