RF Small Signal Bipolar Transistor
RF Transistor NPN 10V 30mA 8GHz 150mW Surface Mount 6-MCP
RF Transistor, 10V, 30mA, fT=8GHz, NPN Dual MCP6, SC-88 / MCP6, 3000-REEL Product overview: FH105A-TR-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10V, 30mA, 8GHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 10V, 30mA, 8GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FH105A-TR-E can be used for catalog matching and distributor lookup.
RF TRANS NPN 10V 8GHZ 6MCP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FH105A-TR-E | FH105A-TR-E-ND | 283-FH105A-TR-E | FH105A-TR-E |
| Product Name | Bipolar RF Transistors | Dual 10V 30mA 8GHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SC-88/SC70-6/SOT-363 6 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||
| Polarity | NPN | NPN | ||
| IC(max) | 30 milliamps | |||
| VCEO | 10 volts | 10 volts |