onsemi Single IGBTs FGY75T120SQDN

Description
IGBT Field Stop 1200V 150A 790W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 1200V 150A 790W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGY75T120SQDNOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Field Stop 1200V 150A 790W Through Hole TO-247-3

IGBT Field Stop 1200V 150A 790W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
-1200V 75A IGBT Transistor
279-FGY75T120SQDN
-1200V 75A IGBT Transistor 279-FGY75T120SQDN
IGBT, Ultra Field Stop -1200V 75A, 450-TUBE Product overview: FGY75T120SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1200V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, -1200V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGY75T120SQDN can be used for catalog matching and distributor lookup.

IGBT, Ultra Field Stop -1200V 75A, 450-TUBE Product overview: FGY75T120SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1200V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, -1200V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGY75T120SQDN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277410-FGY75T120SQDN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277410-FGY75T120SQDN
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277410-FGY75T120SQDN
Win Source Part Number: 1277410-FGY75T120SQD N Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 790 W Reverse Recovery Time (trr): 99 ns IGBT Type: Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 150 A Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 75A Switching Energy: 6.25mJ (on), 1.96mJ (off) Input Type: Standard Gate Charge: 399 nC Td (on/off) @ 25°C: 64ns/332ns Test Condition: 600V, 75A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FGY75T120SQDNOS Base Product Number: FGY75

Win Source Part Number: 1277410-FGY75T120SQDN
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 790 W
Reverse Recovery Time (trr): 99 ns
IGBT Type: Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 150 A
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 75A
Switching Energy: 6.25mJ (on), 1.96mJ (off)
Input Type: Standard
Gate Charge: 399 nC
Td (on/off) @ 25°C: 64ns/332ns
Test Condition: 600V, 75A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FGY75T120SQDNOS
Base Product Number: FGY75

Buy Now Datasheet
Single IGBTs - FGY75T120SQDN - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGY75T120SQDN
Single IGBTs FGY75T120SQDN
IGBT 1200V 75A UFS

IGBT 1200V 75A UFS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGY75T120SQDN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGY75T120SQDN
Discrete Semiconductor Products - Transistors - IGBTs FGY75T120SQDN
IGBT 1200V 75A UFS

IGBT 1200V 75A UFS

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGY75T120SQDN
IGBT Transistors FGY75T120SQDN
IGBT Transistors IGBT 1200V 75A UFS

IGBT Transistors IGBT 1200V 75A UFS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGY75T120SQDNOS-ND 279-FGY75T120SQDN 1277410-FGY75T120SQDN FGY75T120SQDN FGY75T120SQDN FGY75T120SQDN
Product Name Single IGBTs -1200V 75A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data