The FGY60T120SWD is a 1200 V, 60 A N-channel IGBT in a TO-247-3LD package, designed for high-efficiency applications such as solar, UPS, and energy storage systems. It features a maximum junction temperature of 175°C, a collector-to-emitter
IGBT FS 1200V 105A TO-247-3
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-FGY60T120SWD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |