The FGY120T65SPD is a 650 V, 120 A field stop trench IGBT with a co-packed soft fast recovery diode, designed for high-efficiency power conversion in traction inverters, motor drives, and auxiliary converters. It is packaged in a TO-247-3LD case with a maximum junction temperature of 175°C. The device features a typical collector-emitter saturation voltage of 1.6 V at 120 A, positive temperature coefficient for parallel operation, and short circuit ruggedness with a withstand time of 6 µs at 25°C. The IGBT has an input capacitance of 4930 pF and total gate charge of 125 nC. The integrated diode exhibits a forward voltage of 1.4 V at 120 A and reverse recovery charge up to 2237 nC at 25°C. Thermal resistance from junction to case is 0.21 °C/W for the IGBT and 0.32 °C/W for the diode.
FS3 IGBT 650V/120A AND STEALTH D
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-FGY120T65SPD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |