onsemi 650 V 100 A IGBT Transistor FGY100T65SCDT

Description
IGBT, Field Stop Trench, Short Circuit Rated, 650 V, 100 A, 450-TUBE Product overview: FGY100T65SCDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGY100T65SCDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, Field Stop Trench, Short Circuit Rated, 650 V, 100 A, 450-TUBE Product overview: FGY100T65SCDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGY100T65SCDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 100 A IGBT Transistor
279-FGY100T65SCDT
650 V 100 A IGBT Transistor 279-FGY100T65SCDT
IGBT, Field Stop Trench, Short Circuit Rated, 650 V, 100 A, 450-TUBE Product overview: FGY100T65SCDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGY100T65SCDT can be used for catalog matching and distributor lookup.

IGBT, Field Stop Trench, Short Circuit Rated, 650 V, 100 A, 450-TUBE Product overview: FGY100T65SCDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGY100T65SCDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGY100T65SCDT-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGY100T65SCDT-ND
Single IGBTs FGY100T65SCDT-ND
IGBT Trench Field Stop 650V 200A 750W Through Hole TO-247-3

IGBT Trench Field Stop 650V 200A 750W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324507-FGY100T65SCDT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324507-FGY100T65SCDT
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324507-FGY100T65SCDT
Manufacturer: onsemi Win Source Part Number: 1324507-FGY100T65SCD T Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 450 Mounting: Through Hole Power - Max: 750 W Reverse Recovery Time (trr): 62 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 200 A Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 100A Switching Energy: 5.4mJ (on), 3.8mJ (off) Input Type: Standard Gate Charge: 157 nC Td (on/off) @ 25°C: 84ns/216ns Test Condition: 400V, 100A, 4.7Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 Variant ECCN: EAR99 Fake Threat In the Open Market: 73 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: FGY100 Product Status: Obsolete

Manufacturer: onsemi
Win Source Part Number: 1324507-FGY100T65SCDT
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 450
Mounting: Through Hole
Power - Max: 750 W
Reverse Recovery Time (trr): 62 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 200 A
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 100A
Switching Energy: 5.4mJ (on), 3.8mJ (off)
Input Type: Standard
Gate Charge: 157 nC
Td (on/off) @ 25°C: 84ns/216ns
Test Condition: 400V, 100A, 4.7Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3 Variant
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: FGY100
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGY100T65SCDT
IGBT Transistors FGY100T65SCDT
IGBT Transistors FS3TIGBT TO247 100A 650V

IGBT Transistors FS3TIGBT TO247 100A 650V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGY100T65SCDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGY100T65SCDT
Discrete Semiconductor Products - Transistors - IGBTs FGY100T65SCDT
FS3TIGBT TO247 100A 650V

FS3TIGBT TO247 100A 650V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGY100T65SCDT FGY100T65SCDT-ND 1324507-FGY100T65SCDT FGY100T65SCDT FGY100T65SCDT
Product Name 650 V 100 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel
View Details
IGBTs - Modules - FS10R06VL4_B2 - 872266-FS10R06VL4_B2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT Module - 444065 - Radwell International
Fuji Electric Corp. of America
View Details