onsemi Single IGBTs FGS15N40LTF

Description
IGBT Trench 400V 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
IGBT Trench 400V 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGS15N40LTF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGS15N40LTF-ND
Single IGBTs FGS15N40LTF-ND
IGBT Trench 400V 2W Surface Mount 8-SOIC

IGBT Trench 400V 2W Surface Mount 8-SOIC

Buy Now Datasheet
IGBTs - Single - FGS15N40LTF - 067197-FGS15N40LTF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGS15N40LTF
067197-FGS15N40LTF
IGBTs - Single - FGS15N40LTF 067197-FGS15N40LTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067197-FGS15N40LTF Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: Trench Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Maximum Power Dissipation: 2W Pulsed Collector Current: 130A Collector-emitter saturation voltage(Max): 8V @ 4V, 130A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067197-FGS15N40LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: Trench
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 2W
Pulsed Collector Current: 130A
Collector-emitter saturation voltage(Max): 8V @ 4V, 130A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
400V 2W IGBT Transistor
279-FGS15N40LTF
400V 2W IGBT Transistor 279-FGS15N40LTF
IGBT 400V 2W 8SOP Product overview: FGS15N40LTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGS15N40LTF can be used for catalog matching and distributor lookup.

IGBT 400V 2W 8SOP Product overview: FGS15N40LTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGS15N40LTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGS15N40LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGS15N40LTF
Discrete Semiconductor Products - Transistors - IGBTs FGS15N40LTF
IGBT 400V 2W 8SOP

IGBT 400V 2W 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGS15N40LTF-ND 067197-FGS15N40LTF 279-FGS15N40LTF FGS15N40LTF
Product Name Single IGBTs IGBTs - Single - FGS15N40LTF 400V 2W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP
Packing Method Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data