onsemi Single IGBTs FGPF7N60RUFDTU

Description
IGBT 600V 14A 41W Through Hole TO-220F-3
Request a Quote Datasheet
Description
IGBT 600V 14A 41W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGPF7N60RUFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGPF7N60RUFDTU-ND
Single IGBTs FGPF7N60RUFDTU-ND
IGBT 600V 14A 41W Through Hole TO-220F-3

IGBT 600V 14A 41W Through Hole TO-220F-3

Buy Now Datasheet
IGBTs - Single - FGPF7N60RUFDTU - 774543-FGPF7N60RUFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGPF7N60RUFDTU
774543-FGPF7N60RUFDTU
IGBTs - Single - FGPF7N60RUFDTU 774543-FGPF7N60RUFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774543-FGPF7N60RUFDT U Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 41W Reverse Recovery Time (trr): 65ns Current - Collector Pulsed (Icm): 21A Switching Energy: 230μJ (on), 100μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 60ns/60ns Test Condition: 300V, 7A, 30 Ohm, 15V Part Status: Obsolete(EOL) Family Name: FGPF7N60RUFD Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 7A Alternative Parts (Cross-Reference): STGF7NC60HD; GT15J321(LBMBS-N); STGF12NB60KD; STGF19NC60WD; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774543-FGPF7N60RUFDTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 41W
Reverse Recovery Time (trr): 65ns
Current - Collector Pulsed (Icm): 21A
Switching Energy: 230μJ (on), 100μJ (off)
Input Type: Standard
Gate Charge: 24nC
Td (on/off) @ 25°C: 60ns/60ns
Test Condition: 300V, 7A, 30 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: FGPF7N60RUFD
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 7A
Alternative Parts (Cross-Reference): STGF7NC60HD; GT15J321(LBMBS-N); STGF12NB60KD; STGF19NC60WD;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 14A 41W IGBT Transistor
279-FGPF7N60RUFDTU
600V 14A 41W IGBT Transistor 279-FGPF7N60RUFDTU
IGBT 600V 14A 41W TO220F Product overview: FGPF7N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 41W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 41W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF7N60RUFDTU can be used for catalog matching and distributor lookup.

IGBT 600V 14A 41W TO220F Product overview: FGPF7N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 41W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 41W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF7N60RUFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGPF7N60RUFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGPF7N60RUFDTU
Discrete Semiconductor Products - Transistors - IGBTs FGPF7N60RUFDTU
IGBT 600V 14A 41W TO220F

IGBT 600V 14A 41W TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGPF7N60RUFDTU-ND 774543-FGPF7N60RUFDTU 279-FGPF7N60RUFDTU FGPF7N60RUFDTU
Product Name Single IGBTs IGBTs - Single - FGPF7N60RUFDTU 600V 14A 41W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data