onsemi Single IGBTs FGPF7N60LSDTU

Description
IGBT 600V 14A 45W Through Hole TO-220F-3
Request a Quote Datasheet
Description
IGBT 600V 14A 45W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGPF7N60LSDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGPF7N60LSDTU-ND
Single IGBTs FGPF7N60LSDTU-ND
IGBT 600V 14A 45W Through Hole TO-220F-3

IGBT 600V 14A 45W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel IGBT Transistor
279-FGPF7N60LSDTU
N-Channel IGBT Transistor 279-FGPF7N60LSDTU
N-CHANNEL IGBT Product overview: FGPF7N60LSDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF7N60LSDTU can be used for catalog matching and distributor lookup.

N-CHANNEL IGBT Product overview: FGPF7N60LSDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF7N60LSDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGPF7N60LSDTU - 766228-FGPF7N60LSDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGPF7N60LSDTU
766228-FGPF7N60LSDTU
IGBTs - Single - FGPF7N60LSDTU 766228-FGPF7N60LSDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766228-FGPF7N60LSDTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 45W Reverse Recovery Time (trr): 65ns Current - Collector Pulsed (Icm): 21A Switching Energy: 270μJ (on), 3.8mJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 120ns/410ns Test Condition: 300V, 7A, 470 Ohm, 15V Part Status: Obsolete(EOL) Family Name: FGPF7N60LSD Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 7A Alternative Parts (Cross-Reference): IRG7IC18FDPbF; GT15J321(LBMBS-N); STGF19NC60WD; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766228-FGPF7N60LSDTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 45W
Reverse Recovery Time (trr): 65ns
Current - Collector Pulsed (Icm): 21A
Switching Energy: 270μJ (on), 3.8mJ (off)
Input Type: Standard
Gate Charge: 24nC
Td (on/off) @ 25°C: 120ns/410ns
Test Condition: 300V, 7A, 470 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: FGPF7N60LSD
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 7A
Alternative Parts (Cross-Reference): IRG7IC18FDPbF; GT15J321(LBMBS-N); STGF19NC60WD;
Introduction Date: June 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGPF7N60LSDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGPF7N60LSDTU
Discrete Semiconductor Products - Transistors - IGBTs FGPF7N60LSDTU
IGBT 600V 14A 45W TO220F

IGBT 600V 14A 45W TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGPF7N60LSDTU-ND 279-FGPF7N60LSDTU 766228-FGPF7N60LSDTU FGPF7N60LSDTU
Product Name Single IGBTs N-Channel IGBT Transistor IGBTs - Single - FGPF7N60LSDTU Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data