IGBT Trench 330V 48W Through Hole TO-220F-3
IGBT, 330V, N-CHANNEL, TO-220AB Product overview: FGPF70N33BTTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 330V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 330V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N33BTTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774542-FGPF70N33BTTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 48W
IGBT Type: Trench
Current - Collector Pulsed (Icm): 220A
Input Type: Standard
Gate Charge: 49nC
Part Status: Obsolete(EOL)
Family Name: FGPF70N33BT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Collector Emitter Breakdown (Maximum): 330V
Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 70A
Alternative Parts (Cross-Reference): FGPF70N33BT; FGPF4633; FGPF4633TU;
Introduction Date: November 02, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IGBT 330V 48W TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGPF70N33BTTU-ND | 279-FGPF70N33BTTU | 774542-FGPF70N33BTTU | FGPF70N33BTTU |
| Product Name | Single IGBTs | N-Channel 330V IGBT Transistor | IGBTs - Single - FGPF70N33BTTU | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |