IGBT 330V 48W TO220F Product overview: FGPF70N33BT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 48W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 48W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N33BT can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067196-FGPF70N33BT
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 48W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 70A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGPF70N33BT | 067196-FGPF70N33BT |
| Product Name | 330V 48W IGBT Transistor | IGBTs - Single - FGPF70N33BT |
| PD | 48000 milliwatts | 48000 milliwatts |