onsemi N-Channel 300V IGBT Transistor FGPF70N30TTU

Description
IGBT, 300V, N-CHANNEL, TO-220AB Product overview: FGPF70N30TTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N30TTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 300V, N-CHANNEL, TO-220AB Product overview: FGPF70N30TTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N30TTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 300V IGBT Transistor
279-FGPF70N30TTU
N-Channel 300V IGBT Transistor 279-FGPF70N30TTU
IGBT, 300V, N-CHANNEL, TO-220AB Product overview: FGPF70N30TTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N30TTU can be used for catalog matching and distributor lookup.

IGBT, 300V, N-CHANNEL, TO-220AB Product overview: FGPF70N30TTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N30TTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1059083-FGPF70N30TTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1059083-FGPF70N30TTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1059083-FGPF70N30TTU
Win Source Part Number: 1059083-FGPF70N30TTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 49.2 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 1.5V @ 15V, 20A Input Type: Standard Gate Charge: 125 nC Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FGPF90N30; FGPF30N30; FGPF30N30TTU; IRG6I320UPBF; STGF10NC60KD; STGF10H60DF; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FGPF7 Product Status: Obsolete

Win Source Part Number: 1059083-FGPF70N30TTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 50
Power - Max: 49.2 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 1.5V @ 15V, 20A
Input Type: Standard
Gate Charge: 125 nC
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FGPF90N30; FGPF30N30; FGPF30N30TTU; IRG6I320UPBF; STGF10NC60KD; STGF10H60DF;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FGPF7
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGPF70N30TTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGPF70N30TTU
Discrete Semiconductor Products - Transistors - IGBTs FGPF70N30TTU
IGBT, 300V, N-CHANNEL, TO-220AB

IGBT, 300V, N-CHANNEL, TO-220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGPF70N30TTU 1059083-FGPF70N30TTU FGPF70N30TTU
Product Name N-Channel 300V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data