onsemi Single IGBTs FGPF70N30

Description
IGBT 300V 52W Through Hole TO-220F-3
Request a Quote Datasheet
Description
IGBT 300V 52W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGPF70N30-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGPF70N30-ND
Single IGBTs FGPF70N30-ND
IGBT 300V 52W Through Hole TO-220F-3

IGBT 300V 52W Through Hole TO-220F-3

Buy Now Datasheet
IGBTs - Single - FGPF70N30 - 001179-FGPF70N30 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGPF70N30
001179-FGPF70N30
IGBTs - Single - FGPF70N30 001179-FGPF70N30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001179-FGPF70N30 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 71nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 52W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 1.5V @ 15V, 20A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001179-FGPF70N30
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 71nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 52W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 20A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 52W IGBT Transistor
279-FGPF70N30
300V 52W IGBT Transistor 279-FGPF70N30
IGBT 300V 52W TO220F Product overview: FGPF70N30 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 52W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 52W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N30 can be used for catalog matching and distributor lookup.

IGBT 300V 52W TO220F Product overview: FGPF70N30 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 52W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 52W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF70N30 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGPF70N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGPF70N30
Discrete Semiconductor Products - Transistors - IGBTs FGPF70N30
IGBT 300V 52W TO220F

IGBT 300V 52W TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGPF70N30-ND 001179-FGPF70N30 279-FGPF70N30 FGPF70N30
Product Name Single IGBTs IGBTs - Single - FGPF70N30 300V 52W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data