IGBT Trench 300V 46.8W Through Hole TO-220F-3
Win Source Part Number: 1178014-FGPF50N30TTU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Power - Max: 46.8 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.5V @ 15V, 15A
Input Type: Standard
Gate Charge: 97 nC
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFGPF50N30TTU,2
Product Status: Obsolete
300V, PDP IGBT, TO-220F 3L, 8000-RAIL Product overview: FGPF50N30TTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF50N30TTU can be used for catalog matching and distributor lookup.
IGBT 300V 46.8W TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGPF50N30TTU-ND | 1178014-FGPF50N30TTU | 279-FGPF50N30TTU | FGPF50N30TTU |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | 300V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | ||
| Packing Method | Tube | Tube; Tube |