onsemi 300V 46.8W IGBT Transistor FGPF50N30

Description
IGBT 300V 46.8W TO220F Product overview: FGPF50N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 46.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF50N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 300V 46.8W TO220F Product overview: FGPF50N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 46.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF50N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 46.8W IGBT Transistor
279-FGPF50N30
300V 46.8W IGBT Transistor 279-FGPF50N30
IGBT 300V 46.8W TO220F Product overview: FGPF50N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 46.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF50N30 can be used for catalog matching and distributor lookup.

IGBT 300V 46.8W TO220F Product overview: FGPF50N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 46.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF50N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGPF50N30 - 067195-FGPF50N30 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGPF50N30
067195-FGPF50N30
IGBTs - Single - FGPF50N30 067195-FGPF50N30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067195-FGPF50N30 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 97nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 46.8W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.5V @ 15V, 15A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067195-FGPF50N30
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 97nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 46.8W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 15A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGPF50N30 067195-FGPF50N30
Product Name 300V 46.8W IGBT Transistor IGBTs - Single - FGPF50N30
PD 46800 milliwatts 46800 milliwatts
Unlock Full Specs
to access all available technical data