IGBT Trench 450V 51.6W Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774541-FGPF45N45TTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 51.6W
IGBT Type: Trench
Current - Collector Pulsed (Icm): 180A
Input Type: Standard
Gate Charge: 100nC
Part Status: Obsolete(EOL)
Family Name: FGPF45N45T
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce(on) (Maximum) @ Vge, Ic: 1.5V @ 15V, 20A
Alternative Parts (Cross-Reference): RJP4301APP; RJP4301APP-00-T2; CT40TMH-8; CT30VM-8;
Introduction Date: December 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
N-CHANNEL IGBT Product overview: FGPF45N45TTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF45N45TTU can be used for catalog matching and distributor lookup.
IGBT 450V 51.6W TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGPF45N45TTU-ND | 774541-FGPF45N45TTU | 279-FGPF45N45TTU | FGPF45N45TTU |
| Product Name | Single IGBTs | IGBTs - Single - FGPF45N45TTU | N-Channel IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |