IGBT Trench Field Stop 650V 30W Through Hole TO-220F-3
Manufacturer: ON Semiconductor
Win Source Part Number: 804979-FGPF4565
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 30W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 170A
Input Type: Standard
Gate Charge: 40.3nC
Test Condition: 400V, 30A, 5Ohm, 15V
Supplier Device Package: TO-220F
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 1.88V at 15V, 30A
Td (on/off) at 25°C: 11.2ns/40.8ns
INSULATED GATE BIPOLAR TRANSISTO Product overview: FGPF4565 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF4565 can be used for catalog matching and distributor lookup.
IGBT Transistors FS1TIGBT TO220F 650V
IGBT TRENCH/FS 650V TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGPF4565-ND | 804979-FGPF4565 | 279-FGPF4565 | FGPF4565 | FGPF4565 |
| Product Name | Single IGBTs | IGBTs - Single - FGPF4565 | IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | Bulk | ||
| Packing Method | Tube | Tube; Tube | Bulk | Tube; Tube |