Manufacturer: ON Semiconductor
Win Source Part Number: 263619-FGPF4533
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: Trench
Current - Collector Pulsed (Icm): 200A
Input Type: Standard
Gate Charge: 44nC
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Status: Obsolete
Manufacturer Package: TO-220-3 Full Pack
Voltage - Collector Emitter Breakdown (Maximum): 330V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 28.4W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 50A
IGBT 330V 28.4W TO220-3FP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 263619-FGPF4533 | FGPF4533 |
| Product Name | IGBTs - Single - FGPF4533 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 330 volts |