onsemi Discrete Semiconductor Products - Transistors - IGBTs - Single FGPF30N45TTU

Description
Win Source Part Number: 992338-FGPF30N45TTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 50.4 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 20A Input Type: Standard Gate Charge: 73 nC Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FGPF3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 992338-FGPF30N45TTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 50.4 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 20A Input Type: Standard Gate Charge: 73 nC Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FGPF3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 992338-FGPF30N45TTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
992338-FGPF30N45TTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 992338-FGPF30N45TTU
Win Source Part Number: 992338-FGPF30N45TTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 50.4 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 20A Input Type: Standard Gate Charge: 73 nC Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FGPF3 Product Status: Obsolete

Win Source Part Number: 992338-FGPF30N45TTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 50
Power - Max: 50.4 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 450 V
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 20A
Input Type: Standard
Gate Charge: 73 nC
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FGPF3
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel IGBT Transistor
279-FGPF30N45TTU
N-Channel IGBT Transistor 279-FGPF30N45TTU
N-CHANNEL IGBT Product overview: FGPF30N45TTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF30N45TTU can be used for catalog matching and distributor lookup.

N-CHANNEL IGBT Product overview: FGPF30N45TTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF30N45TTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGPF30N45TTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGPF30N45TTU
Discrete Semiconductor Products - Transistors - IGBTs FGPF30N45TTU
N-CHANNEL IGBT

N-CHANNEL IGBT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 992338-FGPF30N45TTU 279-FGPF30N45TTU FGPF30N45TTU
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 450 volts
Unlock Full Specs
to access all available technical data