onsemi Single IGBTs FGPF15N60UNDF

Description
IGBT NPT 600V 30A 42W Through Hole TO-220F-3
Request a Quote Datasheet
Description
IGBT NPT 600V 30A 42W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGPF15N60UNDF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGPF15N60UNDF-ND
Single IGBTs FGPF15N60UNDF-ND
IGBT NPT 600V 30A 42W Through Hole TO-220F-3

IGBT NPT 600V 30A 42W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
600V 15A IGBT Transistor
279-FGPF15N60UNDF
600V 15A IGBT Transistor 279-FGPF15N60UNDF
IGBT, 600V, 15A, Short Circuit Rated, 1000-TUBE Product overview: FGPF15N60UNDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF15N60UNDF can be used for catalog matching and distributor lookup.

IGBT, 600V, 15A, Short Circuit Rated, 1000-TUBE Product overview: FGPF15N60UNDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF15N60UNDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGPF15N60UNDF - 1038694-FGPF15N60UNDF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGPF15N60UNDF
1038694-FGPF15N60UNDF
IGBTs - Single - FGPF15N60UNDF 1038694-FGPF15N60UNDF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038694-FGPF15N60UND F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 82.4ns IGBT Type: NPT Input Type: Standard Gate Charge: 43nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 42W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 15A Total Switching Energy(Ets): 370μJ (on), 67μJ (off) Turn-on and Turn-off delay time: 9.3ns/54.8ns Testing Conditions: 400V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038694-FGPF15N60UNDF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 82.4ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 43nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 42W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 15A
Total Switching Energy(Ets): 370μJ (on), 67μJ (off)
Turn-on and Turn-off delay time: 9.3ns/54.8ns
Testing Conditions: 400V, 15A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single IGBTs - FGPF15N60UNDF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGPF15N60UNDF
Single IGBTs FGPF15N60UNDF
IGBT 600V 30A 42W TO-220F

IGBT 600V 30A 42W TO-220F

Supplier's Site Datasheet
Igbt, 600V, 30A, 150Deg C, 42W Rohs Compliant Onsemi - 54AH8704 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 30A, 150Deg C, 42W Rohs Compliant Onsemi
54AH8704
Igbt, 600V, 30A, 150Deg C, 42W Rohs Compliant Onsemi 54AH8704
IGBT, 600V, 30A, 150DEG C, 42W ROHS COMPLIANT: YES

IGBT, 600V, 30A, 150DEG C, 42W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGPF15N60UNDF
IGBT Transistors FGPF15N60UNDF
IGBT Transistors 600V, 15A Short Circuit Rated IGBT

IGBT Transistors 600V, 15A Short Circuit Rated IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGPF15N60UNDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGPF15N60UNDF
Discrete Semiconductor Products - Transistors - IGBTs FGPF15N60UNDF
IGBT 600V 30A 42W TO-220F

IGBT 600V 30A 42W TO-220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGPF15N60UNDF-ND 279-FGPF15N60UNDF 1038694-FGPF15N60UNDF FGPF15N60UNDF 54AH8704 FGPF15N60UNDF FGPF15N60UNDF
Product Name Single IGBTs 600V 15A IGBT Transistor IGBTs - Single - FGPF15N60UNDF Single IGBTs Igbt, 600V, 30A, 150Deg C, 42W Rohs Compliant Onsemi IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 TO-220; TO-220-3 Full Pack TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP30L4DPE-00#J3 - 891796-RJP30L4DPE-00#J3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT Module - 66008204 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 2074978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 50 amps
Package Type Module
View Details