onsemi 300V 120A 60W IGBT Transistor FGPF120N30

Description
IGBT 300V 120A 60W TO220F Product overview: FGPF120N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 120A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 120A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF120N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 300V 120A 60W TO220F Product overview: FGPF120N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 120A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 120A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF120N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
300V 120A 60W IGBT Transistor
279-FGPF120N30
300V 120A 60W IGBT Transistor 279-FGPF120N30
IGBT 300V 120A 60W TO220F Product overview: FGPF120N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 120A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 120A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF120N30 can be used for catalog matching and distributor lookup.

IGBT 300V 120A 60W TO220F Product overview: FGPF120N30 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 120A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 120A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF120N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGPF120N30 - 067193-FGPF120N30 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGPF120N30
067193-FGPF120N30
IGBTs - Single - FGPF120N30 067193-FGPF120N30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067193-FGPF120N30 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 112nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 120A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 60W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 25A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067193-FGPF120N30
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 112nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 120A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 1.4V @ 15V, 25A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGPF120N30 067193-FGPF120N30
Product Name 300V 120A 60W IGBT Transistor IGBTs - Single - FGPF120N30
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data