onsemi Single IGBTs FGPF10N60UNDF

Description
IGBT NPT 600V 20A 42W Through Hole TO-220F-3
Request a Quote Datasheet
Description
IGBT NPT 600V 20A 42W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGPF10N60UNDF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGPF10N60UNDF-ND
Single IGBTs FGPF10N60UNDF-ND
IGBT NPT 600V 20A 42W Through Hole TO-220F-3

IGBT NPT 600V 20A 42W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
600V 10A IGBT Transistor
279-FGPF10N60UNDF
600V 10A IGBT Transistor 279-FGPF10N60UNDF
IGBT, 600V, 10A, Short Circuit Rated, 1000-TUBE Product overview: FGPF10N60UNDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF10N60UNDF can be used for catalog matching and distributor lookup.

IGBT, 600V, 10A, Short Circuit Rated, 1000-TUBE Product overview: FGPF10N60UNDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGPF10N60UNDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGPF10N60UNDF - 1174206-FGPF10N60UNDF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGPF10N60UNDF
1174206-FGPF10N60UNDF
IGBTs - Single - FGPF10N60UNDF 1174206-FGPF10N60UNDF
Manufacturer: ON Semiconductor Win Source Part Number: 1174206-FGPF10N60UND F Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 37.7ns IGBT Type: NPT Current - Collector Pulsed (Icm): 30A Switching Energy: 150μJ (on), 50μJ (off) Input Type: Standard Gate Charge: 37nC Test Condition: 400V, 10A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 42W Vce(on) (Maximum) at Vge, Ic: 2.45V at 15V, 10A Td (on/off) at 25°C: 8ns/52.2ns

Manufacturer: ON Semiconductor
Win Source Part Number: 1174206-FGPF10N60UNDF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 37.7ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 30A
Switching Energy: 150μJ (on), 50μJ (off)
Input Type: Standard
Gate Charge: 37nC
Test Condition: 400V, 10A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 42W
Vce(on) (Maximum) at Vge, Ic: 2.45V at 15V, 10A
Td (on/off) at 25°C: 8ns/52.2ns

Buy Now
Igbt, 600V, 20A, 150Deg C, 42W Rohs Compliant Onsemi - 54AH8703 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 20A, 150Deg C, 42W Rohs Compliant Onsemi
54AH8703
Igbt, 600V, 20A, 150Deg C, 42W Rohs Compliant Onsemi 54AH8703
IGBT, 600V, 20A, 150DEG C, 42W ROHS COMPLIANT: YES

IGBT, 600V, 20A, 150DEG C, 42W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGPF10N60UNDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGPF10N60UNDF
Discrete Semiconductor Products - Transistors - IGBTs FGPF10N60UNDF
IGBT 600V 20A 42W TO-220F

IGBT 600V 20A 42W TO-220F

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGPF10N60UNDF
IGBT Transistors FGPF10N60UNDF
IGBT Transistors 600V, 10A Short Circuit Rated IGBT

IGBT Transistors 600V, 10A Short Circuit Rated IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGPF10N60UNDF-ND 279-FGPF10N60UNDF 1174206-FGPF10N60UNDF 54AH8703 FGPF10N60UNDF FGPF10N60UNDF
Product Name Single IGBTs 600V 10A IGBT Transistor IGBTs - Single - FGPF10N60UNDF Igbt, 600V, 20A, 150Deg C, 42W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data