IGBT 600V 10A 81W TO220 Product overview: FGP5N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 81W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 81W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP5N60UFDTU can be used for catalog matching and distributor lookup.
IGBT Field Stop 600V 10A 81W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 730919-FGP5N60UFDTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 81W
Reverse Recovery Time (trr): 30ns
IGBT Type: Field Stop
Current - Collector Pulsed (Icm): 15A
Switching Energy: 75μJ (on), 59μJ (off)
Input Type: Standard
Gate Charge: 19.5nC
Td (on/off) @ 25°C: 6ns/44ns
Test Condition: 400V, 5A, 20 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: FGP5N60UFD
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 5A
Alternative Parts (Cross-Reference): IRGB4607DPBF; STGP3NB60K; STGP3NB60KD;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IGBT 600V 10A 81W TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGP5N60UFDTU | FGP5N60UFDTU-ND | 730919-FGP5N60UFDTU | FGP5N60UFDTU |
| Product Name | 600V 10A 81W TO220 IGBT Transistor | Single IGBTs | IGBTs - Single - FGP5N60UFDTU | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 81000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 |