IGBT Field Stop 600V 10A 83W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067192-FGP5N60LS
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 18.3nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 83W
Pulsed Collector Current: 36A
Collector-emitter saturation voltage(Max): 3.2V @ 12V, 14A
Total Switching Energy(Ets): 38μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 4.3ns/36ns
Testing Conditions: 400V, 5A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 800
INSULATED GATE BIPOLAR TRANSISTO Product overview: FGP5N60LS from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP5N60LS can be used for catalog matching and distributor lookup.
IGBT Single Transistor, General Purpose, 10 A, 600 V, 83 W, 600 V, TO-220AB, 3 RoHS Compliant: Yes
IGBT Transistors 600V/5A Field Stop Low Vcesat
IGBT FIELD STOP 600V 10A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGP5N60LS-ND | 067192-FGP5N60LS | 279-FGP5N60LS | 41T0521 | FGP5N60LS | FGP5N60LS |
| Product Name | Single IGBTs | IGBTs - Single - FGP5N60LS | IGBT Transistor | Igbt Single Transistor, General Purpose, 10 A, 600 V, 83 W, 600 V, To-220Ab, 3 Rohs Compliant Onsemi | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | Bulk | TO-3; TO-220 | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Bulk | Tube; Tube |