onsemi 600V 45A 167W IGBT Transistor FGP30N6S2D

Description
IGBT 600V 45A 167W TO220AB Product overview: FGP30N6S2D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP30N6S2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 45A 167W TO220AB Product overview: FGP30N6S2D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP30N6S2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 45A 167W IGBT Transistor
279-FGP30N6S2D
600V 45A 167W IGBT Transistor 279-FGP30N6S2D
IGBT 600V 45A 167W TO220AB Product overview: FGP30N6S2D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP30N6S2D can be used for catalog matching and distributor lookup.

IGBT 600V 45A 167W TO220AB Product overview: FGP30N6S2D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP30N6S2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGP30N6S2D - 001178-FGP30N6S2D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGP30N6S2D
001178-FGP30N6S2D
IGBTs - Single - FGP30N6S2D 001178-FGP30N6S2D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001178-FGP30N6S2D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 46ns Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 45A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 108A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 55μJ (on), 100μJ (off) Turn-on and Turn-off delay time: 6ns/40ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001178-FGP30N6S2D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 46ns
Input Type: Standard
Gate Charge: 23nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 45A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 108A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 55μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 6ns/40ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - FGP30N6S2D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGP30N6S2D-ND
Single IGBTs FGP30N6S2D-ND
IGBT 600V 45A 167W Through Hole TO-220-3

IGBT 600V 45A 167W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGP30N6S2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGP30N6S2D
Discrete Semiconductor Products - Transistors - IGBTs FGP30N6S2D
IGBT 600V 45A 167W TO220AB

IGBT 600V 45A 167W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGP30N6S2D 001178-FGP30N6S2D FGP30N6S2D-ND FGP30N6S2D
Product Name 600V 45A 167W IGBT Transistor IGBTs - Single - FGP30N6S2D Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 167000 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data