onsemi Single IGBTs FGP10N60UNDF

Description
IGBT NPT 600V 20A 139W Through Hole TO-220-3
Request a Quote Datasheet
Description
IGBT NPT 600V 20A 139W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGP10N60UNDF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGP10N60UNDF-ND
Single IGBTs FGP10N60UNDF-ND
IGBT NPT 600V 20A 139W Through Hole TO-220-3

IGBT NPT 600V 20A 139W Through Hole TO-220-3

Buy Now Datasheet
IGBTs - Single - FGP10N60UNDF - 846448-FGP10N60UNDF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGP10N60UNDF
846448-FGP10N60UNDF
IGBTs - Single - FGP10N60UNDF 846448-FGP10N60UNDF
Manufacturer: ON Semiconductor Win Source Part Number: 846448-FGP10N60UNDF Features: IGBT 600 V 20 A 139 W Package: Tube Family Name: FGP10N60 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 846448-FGP10N60UNDF
Features: IGBT 600 V 20 A 139 W
Package: Tube
Family Name: FGP10N60
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 10A IGBT Transistor
279-FGP10N60UNDF
600V 10A IGBT Transistor 279-FGP10N60UNDF
FGP10N60UNDF - IGBT, 600V, 10A, Product overview: FGP10N60UNDF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP10N60UNDF can be used for catalog matching and distributor lookup.

FGP10N60UNDF - IGBT, 600V, 10A, Product overview: FGP10N60UNDF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGP10N60UNDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGP10N60UNDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGP10N60UNDF
Discrete Semiconductor Products - Transistors - IGBTs FGP10N60UNDF
IGBT NPT 600V 20A TO220-3

IGBT NPT 600V 20A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGP10N60UNDF
IGBT Transistors FGP10N60UNDF
IGBT Transistors 600V 10A NPT IGBT

IGBT Transistors 600V 10A NPT IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGP10N60UNDF-ND 846448-FGP10N60UNDF 279-FGP10N60UNDF FGP10N60UNDF FGP10N60UNDF
Product Name Single IGBTs IGBTs - Single - FGP10N60UNDF 600V 10A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 SOT3 Bulk
Packing Method Tube Bulk Tube; Tube
Unlock Full Specs
to access all available technical data