onsemi Single IGBTs FGL60N100DTU

Description
IGBT Trench 1000V 60A 176W Through Hole TO-264-3
Request a Quote Datasheet
Description
IGBT Trench 1000V 60A 176W Through Hole TO-264-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGL60N100DTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGL60N100DTU-ND
Single IGBTs FGL60N100DTU-ND
IGBT Trench 1000V 60A 176W Through Hole TO-264-3

IGBT Trench 1000V 60A 176W Through Hole TO-264-3

Buy Now Datasheet
IGBTs - Single - FGL60N100DTU - 919101-FGL60N100DTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGL60N100DTU
919101-FGL60N100DTU
IGBTs - Single - FGL60N100DTU 919101-FGL60N100DTU
Manufacturer: ON Semiconductor Win Source Part Number: 919101-FGL60N100DTU Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT Trench 1000 V 60 A 176 W Through Hole TO-264-3 Package: Tube Package: TO-264-3, TO-264AA Mounting: Through Hole Part Status: Obsolete Family Name: FGL6 Categories: Discrete Semiconductor Products Case / Package: TO-264-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 375 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919101-FGL60N100DTU
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Trench 1000 V 60 A 176 W Through Hole TO-264-3
Package: Tube
Package: TO-264-3, TO-264AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: FGL6
Categories: Discrete Semiconductor Products
Case / Package: TO-264-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 375
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1000V 60A 176W IGBT Transistor
279-FGL60N100DTU
1000V 60A 176W IGBT Transistor 279-FGL60N100DTU
IGBT 1000V 60A 176W TO264 Product overview: FGL60N100DTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A, 176W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V, 60A, 176W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL60N100DTU can be used for catalog matching and distributor lookup.

IGBT 1000V 60A 176W TO264 Product overview: FGL60N100DTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A, 176W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V, 60A, 176W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL60N100DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGL60N100DTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGL60N100DTU
Discrete Semiconductor Products - Transistors - IGBTs FGL60N100DTU
IGBT 1000V 60A 176W TO264

IGBT 1000V 60A 176W TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGL60N100DTU-ND 919101-FGL60N100DTU 279-FGL60N100DTU FGL60N100DTU
Product Name Single IGBTs IGBTs - Single - FGL60N100DTU 1000V 60A 176W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-264-3, TO-264AA SOT3; TO-264-3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data