onsemi Single IGBTs FGL60N100BNTD

Description
IGBT NPT and Trench 1000V 60A 180W Through Hole TO-264-3
Request a Quote Datasheet
Description
IGBT NPT and Trench 1000V 60A 180W Through Hole TO-264-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGL60N100BNTDFS-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT and Trench 1000V 60A 180W Through Hole TO-264-3

IGBT NPT and Trench 1000V 60A 180W Through Hole TO-264-3

Buy Now Datasheet
Singapore, Singapore
1kV 60A IGBT Transistor
279-FGL60N100BNTD
1kV 60A IGBT Transistor 279-FGL60N100BNTD
IGBT N-CH 1kV 60A TO-264 Product overview: FGL60N100BNTD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1kV, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL60N100BNTD can be used for catalog matching and distributor lookup.

IGBT N-CH 1kV 60A TO-264 Product overview: FGL60N100BNTD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1kV, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL60N100BNTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGL60N100BNTD - 088539-FGL60N100BNTD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGL60N100BNTD
088539-FGL60N100BNTD
IGBTs - Single - FGL60N100BNTD 088539-FGL60N100BNTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 088539-FGL60N100BNTD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 1.2μs IGBT Type: NPT and Trench Input Type: Standard Gate Charge: 275nC Family Name: FGL60N100BNTD Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Maximum Power Dissipation: 180W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A Turn-on and Turn-off delay time: 140ns/630ns Testing Conditions: 600V, 60A, 51 Ohm, 15V Alternative Parts (Cross-Reference): STGWT28IH125DF; IRG4PF50WD-201P ; IHW30N100TFKSA1; STGWA25H120F2; Introduction Date: March 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 375

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 088539-FGL60N100BNTD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 1.2μs
IGBT Type: NPT and Trench
Input Type: Standard
Gate Charge: 275nC
Family Name: FGL60N100BNTD
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
Maximum Power Dissipation: 180W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A
Turn-on and Turn-off delay time: 140ns/630ns
Testing Conditions: 600V, 60A, 51 Ohm, 15V
Alternative Parts (Cross-Reference): STGWT28IH125DF; IRG4PF50WD-201P ; IHW30N100TFKSA1; STGWA25H120F2;
Introduction Date: March 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 375

Buy Now Datasheet
FAIRCHILD SEMICONDUCTOR FGL60N100BNTDIGBT Single Transistor, 60 A, 2.9 V, 180 W, 1 kV, TO-264, 3 Pins - 598-FGL60N100BNTD - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR FGL60N100BNTDIGBT Single Transistor, 60 A, 2.9 V, 180 W, 1 kV, TO-264, 3 Pins
598-FGL60N100BNTD
FAIRCHILD SEMICONDUCTOR FGL60N100BNTDIGBT Single Transistor, 60 A, 2.9 V, 180 W, 1 kV, TO-264, 3 Pins 598-FGL60N100BNTD
FAIRCHILD SEMICONDUCTOR FGL60N100BNTDIGBT Single Transistor, 60 A, 2.9 V, 180 W, 1 kV, TO-264, 3 Pins

FAIRCHILD SEMICONDUCTOR FGL60N100BNTDIGBT Single Transistor, 60 A, 2.9 V, 180 W, 1 kV, TO-264, 3 Pins

Supplier's Site
Igbt, Single, N-Ch, 1Kv, 60A, To-247; Continuous Collector Current Onsemi - 09J6255 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, N-Ch, 1Kv, 60A, To-247; Continuous Collector Current Onsemi
09J6255
Igbt, Single, N-Ch, 1Kv, 60A, To-247; Continuous Collector Current Onsemi 09J6255
IGBT, SINGLE, N-CH, 1KV, 60A, TO-247; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:180W; Collector Emitter Voltage Max:1kV; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

IGBT, SINGLE, N-CH, 1KV, 60A, TO-247; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:180W; Collector Emitter Voltage Max:1kV; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGL60N100BNTD
IGBT Transistors FGL60N100BNTD
IGBT Transistors HIGH POWER

IGBT Transistors HIGH POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGL60N100BNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGL60N100BNTD
Discrete Semiconductor Products - Transistors - IGBTs FGL60N100BNTD
IGBT 1000V 60A 180W TO264

IGBT 1000V 60A 180W TO264

Supplier's Site
Single IGBTs - FGL60N100BNTD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGL60N100BNTD
Single IGBTs FGL60N100BNTD
IGBT 1000V 60A 180W TO264

IGBT 1000V 60A 180W TO264

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGL60N100BNTDFS-ND 279-FGL60N100BNTD 088539-FGL60N100BNTD 598-FGL60N100BNTD 09J6255 FGL60N100BNTD FGL60N100BNTD FGL60N100BNTD
Product Name Single IGBTs 1kV 60A IGBT Transistor IGBTs - Single - FGL60N100BNTD FAIRCHILD SEMICONDUCTOR FGL60N100BNTDIGBT Single Transistor, 60 A, 2.9 V, 180 W, 1 kV, TO-264, 3 Pins Igbt, Single, N-Ch, 1Kv, 60A, To-247; Continuous Collector Current Onsemi IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-264-3, TO-264AA SOT3; TO-264 TO-3; TO-247 TO-264-3, TO-264AA
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Structure NPT; NPT and Trench
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products