onsemi Single IGBTs FGL40N120ANTU

Description
IGBT NPT 1200V 64A 500W Through Hole TO-264-3
Request a Quote Datasheet
Description
IGBT NPT 1200V 64A 500W Through Hole TO-264-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGL40N120ANTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGL40N120ANTU-ND
Single IGBTs FGL40N120ANTU-ND
IGBT NPT 1200V 64A 500W Through Hole TO-264-3

IGBT NPT 1200V 64A 500W Through Hole TO-264-3

Buy Now Datasheet
Singapore, Singapore
1200V 64A 500000mW IGBT Transistor
279-FGL40N120ANTU
1200V 64A 500000mW IGBT Transistor 279-FGL40N120ANTU
Trans IGBT Chip N-CH 1200V 64A 500000mW 3-Pin(3+Tab) TO-264 Tube Product overview: FGL40N120ANTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 64A, 500000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 64A, 500000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL40N120ANTU can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 64A 500000mW 3-Pin(3+Tab) TO-264 Tube Product overview: FGL40N120ANTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 64A, 500000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 64A, 500000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL40N120ANTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGL40N120ANTU - 204184-FGL40N120ANTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGL40N120ANTU
204184-FGL40N120ANTU
IGBTs - Single - FGL40N120ANTU 204184-FGL40N120ANTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204184-FGL40N120ANTU Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 220nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 64A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 500W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 3.2V @ 15V, 40A Total Switching Energy(Ets): 2.3mJ (on), 1.1mJ (off) Turn-on and Turn-off delay time: 15ns/110ns Testing Conditions: 600V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204184-FGL40N120ANTU
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 220nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 64A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 500W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 40A
Total Switching Energy(Ets): 2.3mJ (on), 1.1mJ (off)
Turn-on and Turn-off delay time: 15ns/110ns
Testing Conditions: 600V, 40A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGL40N120ANTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGL40N120ANTU
Discrete Semiconductor Products - Transistors - IGBTs FGL40N120ANTU
IGBT NPT 1200V 64A TO264-3

IGBT NPT 1200V 64A TO264-3

Supplier's Site
Igbt Single Transistor, 64 A, 3.2 V, 500 W, 1.2 Kv, To-264, 3 Rohs Compliant Onsemi - 61M6369 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 64 A, 3.2 V, 500 W, 1.2 Kv, To-264, 3 Rohs Compliant Onsemi
61M6369
Igbt Single Transistor, 64 A, 3.2 V, 500 W, 1.2 Kv, To-264, 3 Rohs Compliant Onsemi 61M6369
IGBT Single Transistor, 64 A, 3.2 V, 500 W, 1.2 kV, TO-264, 3 RoHS Compliant: Yes

IGBT Single Transistor, 64 A, 3.2 V, 500 W, 1.2 kV, TO-264, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGL40N120ANTU
IGBT Transistors FGL40N120ANTU
IGBT Transistors 1200V NPT IGBT

IGBT Transistors 1200V NPT IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGL40N120ANTU-ND 279-FGL40N120ANTU 204184-FGL40N120ANTU FGL40N120ANTU 61M6369 FGL40N120ANTU
Product Name Single IGBTs 1200V 64A 500000mW IGBT Transistor IGBTs - Single - FGL40N120ANTU Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, 64 A, 3.2 V, 500 W, 1.2 Kv, To-264, 3 Rohs Compliant Onsemi IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-264-3, TO-264AA SOT3; TO-264 TO-3
Packing Method Bulk Rail; Tube; Tube/Rail Bulk; Bulk
Unlock Full Specs
to access all available technical data