Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 087366-FGL40N120AND
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 112ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 220nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 64A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 500W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 40A
Total Switching Energy(Ets): 2.3mJ (on), 1.1mJ (off)
Turn-on and Turn-off delay time: 15ns/110ns
Testing Conditions: 600V, 40A, 5 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IGBT 1200V 64A 500W TO264 Product overview: FGL40N120AND from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 64A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 64A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL40N120AND can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 087366-FGL40N120AND | 279-FGL40N120AND |
| Product Name | IGBTs - Single - FGL40N120AND | 1200V 64A 500W IGBT Transistor |
| VCE(on) | 3.2 volts |