IGBT, 1200 V, 40 A Field Stop Trench, 375-TUBE Product overview: FGL12040WD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL12040WD can be used for catalog matching and distributor lookup.
IGBT Trench Field Stop 1200V 80A 391W Through Hole TO-264-3
Win Source Part Number: 1221315-FGL12040WD
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 375
Power - Max: 391 W
Reverse Recovery Time (trr): 71 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 100 A
Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 40A
Switching Energy: 4.1mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 226 nC
Td (on/off) @ 25°C: 45ns/560ns
Test Condition: 600V, 40A, 23Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FGL12040WDOS,FGL1204
Base Product Number: FGL12040
Product Status: Obsolete
IGBT Transistors 1200V 40A Field Stop Trench IGBT
IGBT TRENCH/FS 1200V 80A TO264-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGL12040WD | FGL12040WDOS-ND | 1221315-FGL12040WD | FGL12040WD | FGL12040WD |
| Product Name | 1200 V 40 A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |