onsemi IGBTs - Single - FGI40N60SF FGI40N60SF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067190-FGI40N60SF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 40A Total Switching Energy(Ets): 1.13mJ (on), 310μJ (off) Turn-on and Turn-off delay time: 25ns/115ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067190-FGI40N60SF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 40A Total Switching Energy(Ets): 1.13mJ (on), 310μJ (off) Turn-on and Turn-off delay time: 25ns/115ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGI40N60SF - 067190-FGI40N60SF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGI40N60SF
067190-FGI40N60SF
IGBTs - Single - FGI40N60SF 067190-FGI40N60SF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067190-FGI40N60SF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 40A Total Switching Energy(Ets): 1.13mJ (on), 310μJ (off) Turn-on and Turn-off delay time: 25ns/115ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067190-FGI40N60SF
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 40A
Total Switching Energy(Ets): 1.13mJ (on), 310μJ (off)
Turn-on and Turn-off delay time: 25ns/115ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 80A 290W IGBT Transistor
279-FGI40N60SF
600V 80A 290W IGBT Transistor 279-FGI40N60SF
IGBT 600V 80A 290W I2PAK Product overview: FGI40N60SF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGI40N60SF can be used for catalog matching and distributor lookup.

IGBT 600V 80A 290W I2PAK Product overview: FGI40N60SF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGI40N60SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 067190-FGI40N60SF 279-FGI40N60SF
Product Name IGBTs - Single - FGI40N60SF 600V 80A 290W IGBT Transistor
VCE(on) 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Igbt, 6 Pack Module 1200V, 35A, M623; Continuous Collector Current Fuji Electric - 76R7106 - Newark, An Avnet Company
Specs
PD 240000 milliwatts
TJ ? to 150 C (? to 302 F)
Package Type TO-3
View Details
IGBTs - Single - IRGP4262DPBF - 921523-IRGP4262DPBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 650 V 60 A 250 W Through Hole TO-247AC
View Details
Single IGBTs - AIKB20N60CTATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers