IGBT 360V 44A 187W Through Hole I2PAK (TO-262)
IGBT 360V 44A 187W I2PAK
IGBT Transistors EcoSPARK 320mJ 360V N-Chan Ignition
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGI3236-F085-ND | FGI3236-F085 | FGI3236-F085 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |