onsemi 650 V 75 A IGBT Transistor FGHL75T65MQD

Description
IGBT - 650 V 75 A FS4 medium switching speed IGBT IGBT - 650 V 75 A FS4 Medium switching speed IGBT, 450-TUBE Product overview: FGHL75T65MQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL75T65MQD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT - 650 V 75 A FS4 medium switching speed IGBT IGBT - 650 V 75 A FS4 Medium switching speed IGBT, 450-TUBE Product overview: FGHL75T65MQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL75T65MQD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 75 A IGBT Transistor
279-FGHL75T65MQD
650 V 75 A IGBT Transistor 279-FGHL75T65MQD
IGBT - 650 V 75 A FS4 medium switching speed IGBT IGBT - 650 V 75 A FS4 Medium switching speed IGBT, 450-TUBE Product overview: FGHL75T65MQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL75T65MQD can be used for catalog matching and distributor lookup.

IGBT - 650 V 75 A FS4 medium switching speed IGBT IGBT - 650 V 75 A FS4 Medium switching speed IGBT, 450-TUBE Product overview: FGHL75T65MQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL75T65MQD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324508-FGHL75T65MQD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324508-FGHL75T65MQD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324508-FGHL75T65MQD
Manufacturer: onsemi Win Source Part Number: 1324508-FGHL75T65MQD Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 450 Mounting: Through Hole Power - Max: 375 W Reverse Recovery Time (trr): 36 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 75A Switching Energy: 1.94mJ (on), 1.55mJ (off) Input Type: Standard Gate Charge: 145 nC Td (on/off) @ 25°C: 33ns/176ns Test Condition: 400V, 75A, 10Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-FGHL75T65MQD Base Product Number: FGHL75 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324508-FGHL75T65MQD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 450
Mounting: Through Hole
Power - Max: 375 W
Reverse Recovery Time (trr): 36 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 75A
Switching Energy: 1.94mJ (on), 1.55mJ (off)
Input Type: Standard
Gate Charge: 145 nC
Td (on/off) @ 25°C: 33ns/176ns
Test Condition: 400V, 75A, 10Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-FGHL75T65MQD
Base Product Number: FGHL75
RoHS Status: ROHS3 Compliant

Buy Now
Single IGBTs - 488-FGHL75T65MQD-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGHL75T65MQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGHL75T65MQD
Discrete Semiconductor Products - Transistors - IGBTs FGHL75T65MQD
IGBT 650V 75A TO247

IGBT 650V 75A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGHL75T65MQD 1324508-FGHL75T65MQD 488-FGHL75T65MQD-ND FGHL75T65MQD
Product Name 650 V 75 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data