onsemi Single IGBTs FGHL50T65SQDT

Description
IGBT Trench Field Stop 650V 100A 268W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 100A 268W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-FGHL50T65SQDT-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 100A 268W Through Hole TO-247-3

IGBT Trench Field Stop 650V 100A 268W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324945-FGHL50T65SQDT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324945-FGHL50T65SQDT
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324945-FGHL50T65SQDT
Manufacturer: onsemi Win Source Part Number: 1324945-FGHL50T65SQD T Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 268 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 100 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 223µJ (on), 91.13µJ (off) Input Type: Standard Gate Charge: 99.7 nC Td (on/off) @ 25°C: 22.8ns/70ns Test Condition: 400V, 12.5A, 4.7Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-FGHL50T65SQDT Base Product Number: FGHL50 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324945-FGHL50T65SQDT
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 268 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 100 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A
Switching Energy: 223µJ (on), 91.13µJ (off)
Input Type: Standard
Gate Charge: 99.7 nC
Td (on/off) @ 25°C: 22.8ns/70ns
Test Condition: 400V, 12.5A, 4.7Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-FGHL50T65SQDT
Base Product Number: FGHL50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IGBTs - 2025676 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2025676
IGBTs 2025676
onsemi FGHL50T65SQDT IGBT

onsemi FGHL50T65SQDT IGBT

Supplier's Site
IGBTs - 2025677 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2025677
IGBTs 2025677
onsemi FGHL50T65SQDT IGBT

onsemi FGHL50T65SQDT IGBT

Supplier's Site
IGBTs - 2025677P - RS Components, Ltd.
Corby, Northants, United Kingdom
onsemi FGHL50T65SQDT IGBT

onsemi FGHL50T65SQDT IGBT

Supplier's Site
Singapore, Singapore
650 V 50 A IGBT Transistor
279-FGHL50T65SQDT
650 V 50 A IGBT Transistor 279-FGHL50T65SQDT
IGBT, 650 V, 50 A Field Stop Trench, 450-TUBE Product overview: FGHL50T65SQDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 50 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 50 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL50T65SQDT can be used for catalog matching and distributor lookup.

IGBT, 650 V, 50 A Field Stop Trench, 450-TUBE Product overview: FGHL50T65SQDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 50 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 50 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL50T65SQDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGHL50T65SQDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGHL50T65SQDT
Discrete Semiconductor Products - Transistors - IGBTs FGHL50T65SQDT
IGBT, 650 V, 50 A FIELD STOP TRE

IGBT, 650 V, 50 A FIELD STOP TRE

Supplier's Site
Single IGBTs - FGHL50T65SQDT - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGHL50T65SQDT
Single IGBTs FGHL50T65SQDT
IGBT, 650 V, 50 A FIELD STOP TRE

IGBT, 650 V, 50 A FIELD STOP TRE

Supplier's Site Datasheet
Igbt, 650V, 100A, 268W, To-247 Rohs Compliant Onsemi - 74AH4282 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 100A, 268W, To-247 Rohs Compliant Onsemi
74AH4282
Igbt, 650V, 100A, 268W, To-247 Rohs Compliant Onsemi 74AH4282
IGBT, 650V, 100A, 268W, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 100A, 268W, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-FGHL50T65SQDT-ND 1324945-FGHL50T65SQDT 2025676 2025677P 279-FGHL50T65SQDT FGHL50T65SQDT FGHL50T65SQDT 74AH4282
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs IGBTs 650 V 50 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt, 650V, 100A, 268W, To-247 Rohs Compliant Onsemi
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Tube; Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data