onsemi Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs FGHL50T65SQ

Description
Win Source Part Number: 1352482-FGHL50T65SQ Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Base Product Number: FGHL50 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 25A, 4.7Ohm, 15V Current - Collector (Ic) (Max): 100 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 268 W Input Type: Standard Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 410µJ (on), 88µJ (off) Gate Charge: 99 nC Td (on/off) @ 25°C: 19ns/93ns
Request a Quote Datasheet
Description
Win Source Part Number: 1352482-FGHL50T65SQ Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Base Product Number: FGHL50 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 25A, 4.7Ohm, 15V Current - Collector (Ic) (Max): 100 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 268 W Input Type: Standard Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 410µJ (on), 88µJ (off) Gate Charge: 99 nC Td (on/off) @ 25°C: 19ns/93ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1352482-FGHL50T65SQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1352482-FGHL50T65SQ
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1352482-FGHL50T65SQ
Win Source Part Number: 1352482-FGHL50T65SQ Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Base Product Number: FGHL50 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 25A, 4.7Ohm, 15V Current - Collector (Ic) (Max): 100 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 268 W Input Type: Standard Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 410µJ (on), 88µJ (off) Gate Charge: 99 nC Td (on/off) @ 25°C: 19ns/93ns

Win Source Part Number: 1352482-FGHL50T65SQ
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Base Product Number: FGHL50
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 25A, 4.7Ohm, 15V
Current - Collector (Ic) (Max): 100 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 268 W
Input Type: Standard
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A
Switching Energy: 410µJ (on), 88µJ (off)
Gate Charge: 99 nC
Td (on/off) @ 25°C: 19ns/93ns

Buy Now Datasheet
Singapore, Singapore
650V 50A IGBT Transistor
279-FGHL50T65SQ
650V 50A IGBT Transistor 279-FGHL50T65SQ
IGBT 650V FS4 High speed version for PFC application in TO-247 650V, 50A, TO-247, 450-TUBE Product overview: FGHL50T65SQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL50T65SQ can be used for catalog matching and distributor lookup.

IGBT 650V FS4 High speed version for PFC application in TO-247 650V, 50A, TO-247, 450-TUBE Product overview: FGHL50T65SQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL50T65SQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGHL50T65SQ-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGHL50T65SQ-ND
Single IGBTs FGHL50T65SQ-ND
IGBT 650V 100A 268W Through Hole TO-247-3

IGBT 650V 100A 268W Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGHL50T65SQ
IGBT Transistors FGHL50T65SQ
IGBT Transistors FS4TIGBT 50A 650V

IGBT Transistors FS4TIGBT 50A 650V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGHL50T65SQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGHL50T65SQ
Discrete Semiconductor Products - Transistors - IGBTs FGHL50T65SQ
FS4TIGBT TO247 50A 650V

FS4TIGBT TO247 50A 650V

Supplier's Site
Igbt, 650V, 100A, To-247; Dc Collector Current Onsemi - 99AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 100A, To-247; Dc Collector Current Onsemi
99AC9187
Igbt, 650V, 100A, To-247; Dc Collector Current Onsemi 99AC9187
IGBT, 650V, 100A, TO-247; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:268W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; Operating RoHS Compliant: Yes

IGBT, 650V, 100A, TO-247; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:268W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1352482-FGHL50T65SQ 279-FGHL50T65SQ FGHL50T65SQ-ND FGHL50T65SQ FGHL50T65SQ 99AC9187
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 650V 50A IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 100A, To-247; Dc Collector Current Onsemi
VCES 650 volts
Unlock Full Specs
to access all available technical data