onsemi Single IGBTs FGHL50T65MQDT

Description
IGBT
Request a Quote Datasheet
Description
IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-FGHL50T65MQDT-ND - DigiKey
Thief River Falls, MN, United States
IGBT

IGBT

Buy Now Datasheet
Singapore, Singapore
650V 50A IGBT Transistor
279-FGHL50T65MQDT
650V 50A IGBT Transistor 279-FGHL50T65MQDT
FS4 MID SPEED IGBT 650V 50A TO24 Product overview: FGHL50T65MQDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL50T65MQDT can be used for catalog matching and distributor lookup.

FS4 MID SPEED IGBT 650V 50A TO24 Product overview: FGHL50T65MQDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL50T65MQDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2410731 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2410731
IGBTs 2410731
onsemi FGHL50T65MQDT

onsemi FGHL50T65MQDT

Supplier's Site
IGBTs - 2410732 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2410732
IGBTs 2410732
onsemi FGHL50T65MQDT

onsemi FGHL50T65MQDT

Supplier's Site
IGBTs - 2410732P - RS Components, Ltd.
Corby, Northants, United Kingdom
onsemi FGHL50T65MQDT

onsemi FGHL50T65MQDT

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324201-FGHL50T65MQDT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324201-FGHL50T65MQDT
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324201-FGHL50T65MQDT
Manufacturer: onsemi Win Source Part Number: 1324201-FGHL50T65MQD T Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 450 Mounting: Through Hole Power - Max: 268 W Reverse Recovery Time (trr): 79 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A Switching Energy: 1.19mJ (on), 630µJ (off) Input Type: Standard Gate Charge: 99 nC Td (on/off) @ 25°C: 21ns/90ns Test Condition: 400V, 50A, 6Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-FGHL50T65MQDT RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324201-FGHL50T65MQDT
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 450
Mounting: Through Hole
Power - Max: 268 W
Reverse Recovery Time (trr): 79 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A
Switching Energy: 1.19mJ (on), 630µJ (off)
Input Type: Standard
Gate Charge: 99 nC
Td (on/off) @ 25°C: 21ns/90ns
Test Condition: 400V, 50A, 6Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-FGHL50T65MQDT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGHL50T65MQDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGHL50T65MQDT
Discrete Semiconductor Products - Transistors - IGBTs FGHL50T65MQDT
FS4 MID SPEED IGBT 650V 50A TO24

FS4 MID SPEED IGBT 650V 50A TO24

Supplier's Site
Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Onsemi - 28AK9644 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Onsemi
28AK9644
Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Onsemi 28AK9644
TRANSISTOR, IGBT, 650V, 80A, TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 80A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Single IGBTs - FGHL50T65MQDT - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGHL50T65MQDT
Single IGBTs FGHL50T65MQDT
FS4 MID SPEED IGBT 650V 50A TO24

FS4 MID SPEED IGBT 650V 50A TO24

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-FGHL50T65MQDT-ND 279-FGHL50T65MQDT 2410731 1324201-FGHL50T65MQDT FGHL50T65MQDT 28AK9644 FGHL50T65MQDT
Product Name Single IGBTs 650V 50A IGBT Transistor IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Onsemi Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 Tube TO-247; TO-247-3L TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data