Win Source Part Number: 1376594-FGHL40T65MQD
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 40A, 6Ohm, 15V
Reverse Recovery Time (trr): 86 ns
Current - Collector (Ic) (Max): 60 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 238 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A
Switching Energy: 880µJ (on), 490µJ (off)
Gate Charge: 80 nC
Td (on/off) @ 25°C: 18ns/75ns
FS4 MID SPEED IGBT 650V 40A TO24 Product overview: FGHL40T65MQDT from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL40T65MQDT can be used for catalog matching and distributor lookup.
FS4 MID SPEED IGBT 650V 40A TO24
FS4 MID SPEED IGBT 650V 40A TO24
TRANSISTOR, IGBT, 650V, 60A, TO-247 ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1376594-FGHL40T65MQDT | 2410728P | 279-FGHL40T65MQDT | 488-FGHL40T65MQDT-ND | FGHL40T65MQDT | FGHL40T65MQDT | 28AK9643 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBTs | 650V 40A IGBT Transistor | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Transistor, Igbt, 650V, 60A, To-247 Rohs Compliant Onsemi |
| VCES | 650 volts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3L | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | 160 A | TO-3; TO-247 |