onsemi Single IGBTs FGHL40T65MQD

Description
IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-FGHL40T65MQD-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324184-FGHL40T65MQD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324184-FGHL40T65MQD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324184-FGHL40T65MQD
Manufacturer: onsemi Win Source Part Number: 1324184-FGHL40T65MQD Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 450 Mounting: Through Hole Power - Max: 238 W Reverse Recovery Time (trr): 33 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A Switching Energy: 860µJ (on), 520µJ (off) Input Type: Standard Gate Charge: 86 nC Td (on/off) @ 25°C: 22ns/109ns Test Condition: 400V, 40A, 10Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-FGHL40T65MQD Base Product Number: FGHL40 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324184-FGHL40T65MQD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 450
Mounting: Through Hole
Power - Max: 238 W
Reverse Recovery Time (trr): 33 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A
Switching Energy: 860µJ (on), 520µJ (off)
Input Type: Standard
Gate Charge: 86 nC
Td (on/off) @ 25°C: 22ns/109ns
Test Condition: 400V, 40A, 10Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-FGHL40T65MQD
Base Product Number: FGHL40
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
650 V 40 A IGBT Transistor
279-FGHL40T65MQD
650 V 40 A IGBT Transistor 279-FGHL40T65MQD
IGBT - 650 V 40 A FS4 medium switching speed IGBT IGBT - 650 V 40 A FS4 medium speed, 450-TUBE Product overview: FGHL40T65MQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL40T65MQD can be used for catalog matching and distributor lookup.

IGBT - 650 V 40 A FS4 medium switching speed IGBT IGBT - 650 V 40 A FS4 medium speed, 450-TUBE Product overview: FGHL40T65MQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGHL40T65MQD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGHL40T65MQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGHL40T65MQD
Discrete Semiconductor Products - Transistors - IGBTs FGHL40T65MQD
IGBT 650V 40A TO247

IGBT 650V 40A TO247

Supplier's Site
Single IGBTs - FGHL40T65MQD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGHL40T65MQD
Single IGBTs FGHL40T65MQD
IGBT 650V 40A TO247

IGBT 650V 40A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-FGHL40T65MQD-ND 1324184-FGHL40T65MQD 279-FGHL40T65MQD FGHL40T65MQD FGHL40T65MQD
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data