onsemi Through-Hole 600V 80A IGBT Transistor FGH80N60FDTU

Description
600V 80A IGBT TO-247 Through Hole Product overview: FGH80N60FDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH80N60FDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 80A IGBT TO-247 Through Hole Product overview: FGH80N60FDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH80N60FDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 80A IGBT Transistor
279-FGH80N60FDTU
Through-Hole 600V 80A IGBT Transistor 279-FGH80N60FDTU
600V 80A IGBT TO-247 Through Hole Product overview: FGH80N60FDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH80N60FDTU can be used for catalog matching and distributor lookup.

600V 80A IGBT TO-247 Through Hole Product overview: FGH80N60FDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH80N60FDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGH80N60FDTUOS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH80N60FDTUOS-ND
Single IGBTs FGH80N60FDTUOS-ND
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - FGH80N60FDTU - 204183-FGH80N60FDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH80N60FDTU
204183-FGH80N60FDTU
IGBTs - Single - FGH80N60FDTU 204183-FGH80N60FDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204183-FGH80N60FDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 36ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Family Name: FGH80N60FD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1mJ (on), 520μJ (off) Turn-on and Turn-off delay time: 21ns/126ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Alternative Parts (Cross-Reference): STGW40H65FB; STGW40V60DF; STGW40V60F; STGWA50HP65FB2; Introduction Date: December 02, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204183-FGH80N60FDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 36ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Family Name: FGH80N60FD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 1mJ (on), 520μJ (off)
Turn-on and Turn-off delay time: 21ns/126ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): STGW40H65FB; STGW40V60DF; STGW40V60F; STGWA50HP65FB2;
Introduction Date: December 02, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH80N60FDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH80N60FDTU
Discrete Semiconductor Products - Transistors - IGBTs FGH80N60FDTU
IGBT 600V 80A 290W TO247

IGBT 600V 80A 290W TO247

Supplier's Site
Single IGBTs - FGH80N60FDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH80N60FDTU
Single IGBTs FGH80N60FDTU
IGBT 600V 80A 290W TO247

IGBT 600V 80A 290W TO247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH80N60FDTU FGH80N60FDTUOS-ND 204183-FGH80N60FDTU FGH80N60FDTU FGH80N60FDTU
Product Name Through-Hole 600V 80A IGBT Transistor Single IGBTs IGBTs - Single - FGH80N60FDTU Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 290000 milliwatts 290000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data