onsemi Single IGBTs FGH80N60FD2TU

Description
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH80N60FD2TU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH80N60FD2TU-ND
Single IGBTs FGH80N60FD2TU-ND
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 80A IGBT Transistor
279-FGH80N60FD2TU
600V 80A IGBT Transistor 279-FGH80N60FD2TU
IGBTs 600V 80A Field Stop Product overview: FGH80N60FD2TU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH80N60FD2TU can be used for catalog matching and distributor lookup.

IGBTs 600V 80A Field Stop Product overview: FGH80N60FD2TU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH80N60FD2TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH80N60FD2TU - 204182-FGH80N60FD2TU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH80N60FD2TU
204182-FGH80N60FD2TU
IGBTs - Single - FGH80N60FD2TU 204182-FGH80N60FD2TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204182-FGH80N60FD2TU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 61ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1mJ (on), 520μJ (off) Turn-on and Turn-off delay time: 21ns/126ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204182-FGH80N60FD2TU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 61ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 1mJ (on), 520μJ (off)
Turn-on and Turn-off delay time: 21ns/126ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single IGBTs - FGH80N60FD2TU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH80N60FD2TU
Single IGBTs FGH80N60FD2TU
IGBT 600V 80A 290W TO247

IGBT 600V 80A 290W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH80N60FD2TU
IGBT Transistors FGH80N60FD2TU
IGBT Transistors 600V 80A Field Stop

IGBT Transistors 600V 80A Field Stop

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH80N60FD2TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH80N60FD2TU
Discrete Semiconductor Products - Transistors - IGBTs FGH80N60FD2TU
IGBT 600V 80A 290W TO247

IGBT 600V 80A 290W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH80N60FD2TU-ND 279-FGH80N60FD2TU 204182-FGH80N60FD2TU FGH80N60FD2TU FGH80N60FD2TU FGH80N60FD2TU
Product Name Single IGBTs 600V 80A IGBT Transistor IGBTs - Single - FGH80N60FD2TU Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247 TO-247; TO-247-3
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data