onsemi 650V 75A IGBT Transistor FGH75T65UPD-F155

Description
IGBTs 650V,75A Field Stop Trench IGBT Product overview: FGH75T65UPD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65UPD-F155 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBTs 650V,75A Field Stop Trench IGBT Product overview: FGH75T65UPD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65UPD-F155 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V 75A IGBT Transistor - 279-FGH75T65UPD-F155 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 75A IGBT Transistor
279-FGH75T65UPD-F155
650V 75A IGBT Transistor 279-FGH75T65UPD-F155
IGBTs 650V,75A Field Stop Trench IGBT Product overview: FGH75T65UPD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65UPD-F155 can be used for catalog matching and distributor lookup.

IGBTs 650V,75A Field Stop Trench IGBT Product overview: FGH75T65UPD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65UPD-F155 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH75T65UPD-F155 - 919100-FGH75T65UPD-F155 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH75T65UPD-F155
919100-FGH75T65UPD-F155
IGBTs - Single - FGH75T65UPD-F155 919100-FGH75T65UPD-F155
Manufacturer: ON Semiconductor Win Source Part Number: 919100-FGH75T65UPD-F 155 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: FGH75 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FGH75T65UPD_F155, FGH75T65UPD_F155-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 919100-FGH75T65UPD-F155
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: FGH75
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FGH75T65UPD_F155, FGH75T65UPD_F155-ND

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH75T65UPD-F155
Discrete Semiconductor Products - Transistors - IGBTs FGH75T65UPD-F155
650V,75A FIELD STOP TRENCH IGBT

650V,75A FIELD STOP TRENCH IGBT

Supplier's Site
650V,75A FIELD STOP TRENCH IGBT - 598-FGH75T65UPD-F155 - Utmel Electronic Limited
Hong Kong, China
650V,75A FIELD STOP TRENCH IGBT
598-FGH75T65UPD-F155
650V,75A FIELD STOP TRENCH IGBT 598-FGH75T65UPD-F155
650V,75A FIELD STOP TRENCH IGBT

650V,75A FIELD STOP TRENCH IGBT

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH75T65UPD-F155
IGBT Transistors FGH75T65UPD-F155
IGBT Transistors 650V,75A Field Stop Trench IGBT

IGBT Transistors 650V,75A Field Stop Trench IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH75T65UPD-F155 919100-FGH75T65UPD-F155 FGH75T65UPD-F155 598-FGH75T65UPD-F155 FGH75T65UPD-F155
Product Name 650V 75A IGBT Transistor IGBTs - Single - FGH75T65UPD-F155 Discrete Semiconductor Products - Transistors - IGBTs 650V,75A FIELD STOP TRENCH IGBT IGBT Transistors
Package Type Tube TO-247; SOT3; TO-247
Unlock Full Specs
to access all available technical data