onsemi 650V 150A 375W IGBT Transistor FGH75T65SQD_F155

Description
IGBT 650V 150A 375W TO247 / Trans IGBT Chip N-CH 650V 150A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH75T65SQD_F155 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 150A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 150A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQD_F155 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 150A 375W TO247 / Trans IGBT Chip N-CH 650V 150A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH75T65SQD_F155 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 150A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 150A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQD_F155 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 150A 375W IGBT Transistor
279-FGH75T65SQD_F155
650V 150A 375W IGBT Transistor 279-FGH75T65SQD_F155
IGBT 650V 150A 375W TO247 / Trans IGBT Chip N-CH 650V 150A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH75T65SQD_F155 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 150A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 150A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQD_F155 can be used for catalog matching and distributor lookup.

IGBT 650V 150A 375W TO247 / Trans IGBT Chip N-CH 650V 150A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH75T65SQD_F155 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 150A, 375W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 150A, 375W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SQD_F155 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH75T65SQD_F155 - 774538-FGH75T65SQD_F155 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH75T65SQD_F155
774538-FGH75T65SQD_F155
IGBTs - Single - FGH75T65SQD_F155 774538-FGH75T65SQD_F155
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774538-FGH75T65SQD_F 155 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 375W Reverse Recovery Time (trr): 43ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 300A Switching Energy: 760μJ (on), 180μJ (off) Input Type: Standard Gate Charge: 128nC Family Name: FGH75T65SQD Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 150A Voltage - Collector Emitter Breakdown (Maximum): 650V Alternative Parts (Cross-Reference): STGWA80H65DFB; STGW60H65DRF; STGYA120M65DF2AG; STGWA75M65DF2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774538-FGH75T65SQD_F155
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 375W
Reverse Recovery Time (trr): 43ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 300A
Switching Energy: 760μJ (on), 180μJ (off)
Input Type: Standard
Gate Charge: 128nC
Family Name: FGH75T65SQD
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 150A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Alternative Parts (Cross-Reference): STGWA80H65DFB; STGW60H65DRF; STGYA120M65DF2AG; STGWA75M65DF2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH75T65SQD_F155 774538-FGH75T65SQD_F155
Product Name 650V 150A 375W IGBT Transistor IGBTs - Single - FGH75T65SQD_F155
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data